EN
  • EN
  • DE

74HC174DB

Part No 74HC174DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131573-74HC174DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC174DB CAD Model

Description

Product Overview: 74HC174DB - Hex D-type Flip-flop with Reset

The 74HC174DB is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability. This integrated circuit is part of the 74HC range, designed to deliver the same speed as the original 74 series but with the low power consumption characteristic of CMOS technology.

Key Features

  • Logic Type: Hex D-type flip-flop with a clear function, providing users with six individual flip-flops with single-bit storage capability.
  • Input Level: The device is compatible with TTL levels, ensuring easy integration with existing digital systems.
  • Output Capability: Standard outputs with a high noise immunity make the 74HC174DB suitable for various digital applications.
  • Reset Function: A master reset input allows for the synchronous resetting of all flip-flops, enhancing the control and predictability of the circuit.
  • Package: The device comes in an SSOP16 package, which is both space-efficient and suitable for automated surface-mount assembly processes.

Applications

The versatility of the 74HC174DB makes it an excellent choice for a wide array of applications, including:

  • Register for data storage
  • Control systems
  • Counters and dividers
  • Toggle functions
  • General-purpose sequential logic

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC174DB is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications in industrial, commercial, and consumer electronics.

Technical Specifications

The 74HC174DB operates within a supply voltage range of 2.0 to 6.0V, making it suitable for interfacing with both traditional 5V systems and newer low-voltage components. It also features a wide operating temperature range, accommodating various environmental conditions.

For detailed technical specifications, reference materials, and support resources, customers are encouraged to visit the official NXP Semiconductors product page or contact their sales and support team.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2518 $57.9140
560+ $0.2067 $115.7520
870+ $0.1998 $173.8260
1,195+ $0.1940 $231.8300
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess