EN
  • EN
  • DE

74HC153DR2

Part No 74HC153DR2
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 165037-74HC153DR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC153DR2 CAD Model

Description

Product Overview: 74HC153DR2 Dual 4-Input Multiplexer from NXP

The 74HC153DR2 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile component is a dual 4-input multiplexer that is part of the 74HC (High-Speed CMOS) family of logic devices. The device is widely used in digital systems where it is necessary to select one line of data from multiple input sources.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High-Speed Performance: The 74HC153DR2 is characterized by its fast switching speeds, which is essential for high-performance digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, making it suitable for power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL (Low-Power Schottky TTL) loads, which means it can directly drive numerous standard logic inputs.
  • Schmitt Trigger Action: The multiplexer inputs include Schmitt trigger action, allowing it to smoothly handle slow input transition signals and provide noise immunity.

Functional Description

The 74HC153DR2 contains two individual 4-input multiplexers with common select inputs and separate enable inputs. Each multiplexer has four binary control inputs (A, B, C, and D) and two binary addressing inputs (S0 and S1). The binary addressing inputs determine which of the four data inputs is connected to the output. An additional enable input (E) when low, activates the multiplexer, and when high, disables the multiplexer to a high-impedance state (off-state).

Package and Quality

This multiplexer is offered in an SOIC-16 package, which is a small outline package with 16 pins, making it suitable for space-constrained applications. The 74HC153DR2 is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets the environmental and safety standards for electronic components.

The 74HC153DR2 from NXP is a reliable and efficient solution for designers looking to perform data selection or multiplexing functions in their digital systems. Its combination of high-speed operation, low power consumption, and robust packaging makes it an excellent choice for a wide range of applications in computing, communication, and consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess