EN
  • EN
  • DE

N80C188-16BR

Part No N80C188-16BR
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081468-N80C188-16BR
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C188-16BR CAD Model

Description

The AMD N80C188-16BR is a high-performance, low-power 16-bit embedded processor. It's based on the Intel 80188 architecture but designed and manufactured by AMD. This processor integrates various system functions onto a single chip, reducing board space and system cost. It’s particularly suitable for embedded systems requiring efficient processing and low power consumption.

Applications

  • Industrial control systems: Managing machinery and automation processes.
  • Data acquisition systems: Collecting and processing sensor data.
  • Communication devices: Routers, modems, and network interfaces.
  • Portable devices: Handheld computers, data loggers, and measurement equipment.
  • Embedded controllers: Implementing control logic in various electronic devices.

Features

  • 16-bit architecture: Provides efficient data processing and memory access.
  • 16 MHz clock speed: Offers a balance between performance and power consumption.
  • Integrated peripherals: Includes timers, interrupt controllers, and DMA channels.
  • Low power consumption: Suitable for battery-powered applications.
  • Memory management unit (MMU): Supports memory segmentation and protection.

Benefits

  • Reduced system cost: Integration of peripherals minimizes external component count.
  • Improved performance: Efficient 16-bit architecture enables faster execution of tasks.
  • Lower power consumption: Extends battery life in portable applications.
  • Simplified system design: Integrated peripherals reduce design complexity.
  • Enhanced reliability: Fewer external components contribute to a more robust system.

The AMD N80C188-16BR is a versatile processor suitable for a wide range of embedded applications. Its integrated peripherals, low power consumption, and efficient architecture make it an excellent choice for designers seeking to minimize system cost and maximize performance in embedded systems.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess