The 74HC132 from NXP is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit features four independent NAND gates with Schmitt-trigger action on all inputs, making it a versatile component for various digital applications. The device is designed to operate from a wide range of power supplies, including 2V to 6V, which allows it to be used in systems that require low power consumption as well as compatibility with TTL levels.
Key Features:
- Logic Type: Quad 2-Input NAND Schmitt Trigger
- Operating Voltage: 2V to 6V
- High Noise Immunity: The Schmitt trigger action provides enhanced noise immunity and stable output switching.
- Output Current: Capable of driving 5.2 mA at 5V, making it suitable for driving LEDs and other low-power devices.
- Speed: Fast propagation delays and high-speed operation.
- Temperature Range: Operates over a broad temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
- Compatibility: TTL input level compatibility for use with TTL logic families.
- Package Options: Available in a variety of packages including SO, TSSOP, and DIP, providing flexibility for different mounting and space requirements.
Applications:
The 74HC132 is suitable for a wide range of applications due to its versatile logic configuration and high noise immunity. Some common applications include:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free clock distribution
- Square wave and pulse generation
- Logic circuitry requiring stable switching characteristics
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability. The 74HC132 is manufactured under strict quality control standards and is designed to meet the robustness required for commercial and industrial electronic applications. Users can expect consistent performance and longevity from this component.