EN
  • EN
  • DE

PZU2.7B2A

Part No PZU2.7B2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Single 2.775V 2% 490mW Automotive 2-Pin SOD-323 / DIODE ZENER 2.7V 320MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±2%
Maximum Power Dissipation 320mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 20μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 062274-PZU2.7B2A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PZU2.7B2A
Introduction Date September 04, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PZU2.7B2A CAD Model

Description

The PZU2.7B2A is a high-performance Zener diode from the reputable semiconductor manufacturer NXP. Designed to provide a precise voltage reference, this Zener diode is a popular choice in a variety of electronic circuits where voltage regulation is crucial. With its small form factor and high reliability, the PZU2.7B2A is suitable for a wide range of applications, including power supply circuits, voltage references in analog circuits, and protection devices in sensitive electronics.

Key Features

  • Nominal Zener Voltage: The PZU2.7B2A offers a nominal Zener voltage of 2.7V, which is ideal for low-voltage applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 400 mW, this device is capable of handling moderate levels of power, making it suitable for a range of electronic devices.
  • Package: The diode comes in a small, surface-mount SOD-323 package, which is perfect for space-constrained applications and allows for efficient PCB layout design.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency for the overall system.
  • High Surge Current Capability: The PZU2.7B2A can withstand high surge currents, providing reliable performance under transient conditions and enhancing the protection of the circuit.

Applications

The versatility of the PZU2.7B2A Zener diode makes it an ideal component for various applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

NXP is known for its commitment to quality, and the PZU2.7B2A is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. Whether you are designing a new system or upgrading an existing one, the PZU2.7B2A from NXP is a solid choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0577 $50.1990
2,110+ $0.0474 $100.0140
3,270+ $0.0459 $150.0930
4,505+ $0.0444 $200.0220
5,815+ $0.0430 $250.0450
7,795+ $0.0385 $300.1075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,580 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess