EN
  • EN
  • DE

74HC04N,652

Part No 74HC04N,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX TTL/LSTTL 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765377-74HC04N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC04N,652 CAD Model

Description

NXP Semiconductors

The 74HC04N,652 is a high-speed Si-gate CMOS device and is part of the 74HC family of integrated circuits from NXP Semiconductors. This product is a hex inverter chip, designed to operate over a wide range of operating conditions and offering a perfect balance of speed and power consumption, making it suitable for a variety of digital applications.

Key Features:

  • Logic Type: Hex Inverter - The chip contains six independent inverter gates.
  • Supply Voltage Range: 2.0 to 6.0 V - Compatible with a wide range of supply voltages, making it versatile for different digital logic circuits.
  • Operating Temperature: -40 °C to +125 °C - Ensures reliable operation in a wide range of environmental conditions.
  • Output Current: High drive capability with 5.2 mA at 5V.
  • Package: DIP-14 (Dual In-line Package) - Traditional through-hole mounting package for easy integration into prototyping boards and circuits.
  • Logic Level Compatibility: TTL - The device can interface with TTL logic levels, making it suitable for use in mixed-logic environments.

Applications:

The 74HC04N,652 is a versatile component used in a wide range of applications, including:

  • Wave shaping and signal processing
  • Oscillator circuits
  • Logic level conversion
  • Glitch-free clock division
  • High-speed logic gate functions

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the 74HC04N,652 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for your digital applications.

Ordering Information:

To order or inquire about the 74HC04N,652, please refer to its complete part number including the 652 suffix, which denotes the package and shipping configuration.

Note: It is advisable to consult the datasheet for detailed specifications and application notes to ensure proper usage and maximum performance of the 74HC04N,652.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess