Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 13ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131455-74HC04D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC04D CAD Model

Description

Product Overview: 74HC04D

The 74HC04D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a leading semiconductor company, this integrated circuit is part of the 74HC family, which is recognized for its robust performance and widespread use in digital electronics.

Key Features:

  • Hex Inverters: The 74HC04D contains six independent inverters, making it a versatile component for implementing logic functions in a variety of digital applications.
  • High Noise Immunity: The inherent design of CMOS technology provides a high noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: With CMOS technology, the 74HC04D benefits from low power dissipation, which is crucial for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.0 to 6.0 V, accommodating various levels of signal voltages and system requirements.
  • High-Speed Performance: The device is designed for high-speed operation, with typical propagation delays comparable to LSTTL counterparts.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is essential for balanced propagation delays when driving capacitive loads.
  • ESD Protection: The 74HC04D includes input and output protection against electrostatic discharge, enhancing the longevity and reliability of the device.

Applications:

The versatility of the 74HC04D makes it suitable for a wide array of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Wave shaping and signal processing
  • Pulse generators
  • Buffer circuits

Package Information:

The device is available in a SO14 (Small Outline Package) which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-density PCB layouts.

Quality and Reliability:

NXP's commitment to quality ensures that the 74HC04D meets stringent industry standards for performance and reliability. Customers can trust the 74HC04D for their critical design requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6-XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,132
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.2035
ECAD model for SN74LVC1G08DRY2
Toshiba Semiconductor and Storage
IC INVERTER HEX 16TSSOP
Lowest to $0.4573
ECAD model for TC74HC4049AFTEL
NXP / Nexperia
IC GATE NOR 3CH 3-INP 14-DIP
Need more? Email Us
ECAD model for 74HCT27N,652
Nexperia USA Inc.
IC TRIGGER SCHMITT TRPL 8-XSON
Need more? Email Us
ECAD model for 74LVC3G14GD,125
Nexperia USA Inc.
IC SCHMITT TRIG HEX INV 14TSSOP
Lowest to $3.5455
ECAD model for 74VHC14PW,118
Fairchild/ON Semiconductor
IC GATE NOR 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for DM74ALS02SJX
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0719 $50.3300
1,490+ $0.0673 $100.2770
2,305+ $0.0651 $150.0555
3,310+ $0.0605 $200.2550
4,300+ $0.0582 $250.2600
5,360+ $0.0560 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61,520 pieces
MOQ: 700 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention