The 74F533N is a high-performance integrated circuit from the renowned semiconductor manufacturer, NXP Semiconductors. This product is part of NXP's 74F series, which is known for its fast speeds and exceptional reliability. The 74F533N is an octal transparent latch with 3-state outputs and is primarily designed for 8-bit data storage and transfer in bus-oriented systems.
Crafted with precision, the 74F533N is housed in a durable 20-pin DIP (Dual In-line Package) that ensures a stable connection in a variety of circuit configurations. This component operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels. This makes it suitable for interfacing with microprocessors and other logic families within its power range.
The device features eight D-type latches with 3-state output buffers. The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is stored in the latch. Output control (OC) pins are provided to control the 3-state buffers. A high on OC causes the outputs to assume an open state, regardless of the other inputs, allowing for easy connection to a bus without risking bus contention.
The 74F533N is designed for use in applications that require high-speed data storage, such as computers, data processors, and high-speed communication systems. Its ability to provide both data storage and a means to isolate the bus lines makes it a versatile component for system design.
In summary, the 74F533N from NXP Semiconductors is a testament to NXP's commitment to providing high-quality, reliable components for advanced electronic systems. Its fast operation, robust package, and compatibility with existing logic standards make it an excellent choice for designers looking to enhance their data storage and transfer capabilities.