EN
  • EN
  • DE

74F3037D

Part No 74F3037D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Quad 2-IN Nand Trans Line Drvr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040193-74F3037D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F3037D CAD Model

Description

The 74F3037D is a high-performance integrated circuit from NXP Semiconductors, renowned for its exceptional quality and reliability. This product is part of the 74F series, which are known for their fast switching speeds and low power consumption, making them a staple in digital logic applications.

Key Features

  • Technology: The 74F3037D is built using advanced silicon-gate CMOS technology, which ensures high speed and reduced power consumption compared to traditional TTL devices.
  • Logic Type: It is a digital logic component, designed to perform specific logical functions based on the combination of its inputs.
  • Package: This device comes in a robust SOIC package, which is ideal for surface mounting on printed circuit boards, providing excellent thermal and electrical performance.
  • Supply Voltage: It operates at a standard 5V supply voltage, making it compatible with a wide range of digital systems and other 5V logic families.
  • Speed: The 74F3037D boasts fast switching speeds, a hallmark of the 74F series, allowing for high-speed operations in critical applications.
  • Operating Temperature: Designed for versatility, it can operate over a wide temperature range, ensuring reliability in diverse environmental conditions.

Applications

The 74F3037D is suitable for a myriad of applications due to its high-speed logic capabilities. It is commonly used in:

  • Data processing systems
  • Communication infrastructure
  • High-speed computing devices
  • Industrial control systems
  • Automotive electronics

Quality and Compliance

NXP Semiconductors is committed to delivering products that meet the highest standards of quality. The 74F3037D complies with various international standards for electronic components, ensuring its reliability and performance in professional and industrial environments.

Conclusion

The 74F3037D from NXP is a testament to the company's dedication to innovation and excellence in the field of high-speed digital logic. With its fast switching capabilities, low power consumption, and robust packaging, this product is an ideal choice for designers looking to incorporate reliable logic solutions into their systems.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess