EN
  • EN
  • DE

74F2952N

Part No 74F2952N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164849-74F2952N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F2952N CAD Model

Description

The NXP 74F2952N is a high-performance, octal bidirectional transceiver designed to meet the requirements of complex digital systems. This integrated circuit (IC) is part of NXP's 74F series, known for its fast switching speeds and low power consumption. The 74F2952N is particularly well-suited for interfacing between different voltage and current domains in a digital system, providing a robust communication bridge.

Key Features

  • Octal Bidirectional Data Paths: The 74F2952N features eight bidirectional data lines, allowing for simultaneous two-way data flow, which is essential for high-speed data exchange.
  • Bus-Hold Data Inputs: Equipped with bus-hold circuitry, the 74F2952N eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Edge-Rate Control Circuitry: This IC includes edge-rate control to minimize noise generation, which is critical in maintaining signal integrity in high-speed data communications.
  • Non-Inverting Buffers: The non-inverting buffers ensure that the signal polarity is maintained through the transceiver, which is vital for data integrity.
  • Output Enable (OE) Control: The Output Enable function allows the user to place the outputs in a high-impedance state, thereby facilitating bus arbitration and reducing power consumption when the transceiver is not in use.
  • Standard Pin Configuration: The 74F2952N comes in a standard DIP or SOIC package, making it compatible with conventional PCB layouts and easy to integrate into existing designs.

Applications

The NXP 74F2952N is ideal for various applications that require reliable and fast data transfer. These include:

  • Microprocessor or microcontroller bus interfacing
  • Data communication systems
  • Buffer memory address and data interfacing
  • Parallel data transmission and reception

Technical Specifications

The 74F2952N operates over a wide voltage range and has the following technical specifications:

  • Supply Voltage (Vcc): 4.5V to 5.5V
  • High-Speed: tpd = 3.5 ns (typ) at Vcc = 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Options: DIP-20, SOIC-20

With its robust feature set and NXP's commitment to quality, the 74F2952N is a reliable choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess