EN
  • EN
  • DE

74F195AN

Part No 74F195AN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164819-74F195AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F195AN CAD Model

Description

The 74F195AN is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This particular product is a 4-bit parallel-access shift register that offers a seamless blend of speed, functionality, and reliability, making it an excellent choice for a wide range of digital applications.

Key Features

  • Parallel Access: The 74F195AN provides users with 4-bit parallel input and output data lines, facilitating easy and efficient data handling in digital systems.
  • Shift Register: It features bidirectional shifting capability, allowing for both serial and parallel data transfer, which can be controlled through simple mode selection inputs.
  • High Speed: Designed with speed in mind, the 74F195AN operates at high clock frequencies, ensuring rapid data processing and reduced system latency.
  • Compatibility: This device is TTL-compatible, allowing it to interface with other TTL logic families seamlessly, making it versatile for integration into various digital systems.
  • Multiple Operating Modes: The 74F195AN supports multiple operating modes including Hold (store), Shift Left, Shift Right, and Parallel Load, providing flexibility for different application requirements.

Applications

The 74F195AN is suitable for a variety of applications that require efficient data storage and transfer. Some common applications include:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Temporary data storage
  • Data processing and computing systems
  • Automated industrial controls
  • Instrumentation and test equipment

Technical Specifications

With its robust design, the 74F195AN operates over a wide temperature range and is packaged in a standard plastic DIP (Dual In-line Package), making it easy to mount on printed circuit boards. The device's technical specifications ensure compatibility with many digital systems and adherence to industry standards for electronic components.

Conclusion

The 74F195AN from NXP Semiconductors is an essential component for designers and engineers looking to implement efficient data handling within their digital systems. Its combination of speed, versatility, and reliability makes it a popular choice in the semiconductor market, suitable for both existing and emerging applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Intersil
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Broadcom Limited
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Texas Instruments
Lowest to $1.4405

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess