EN
  • EN
  • DE

74F164N

Part No 74F164N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131291-74F164N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F164N CAD Model

Description

Product Overview: 74F164N by NXP

The 74F164N is a high-performance, 8-bit serial-in/parallel-out shift register designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is a part of the 74F series, which is known for its fast speeds and excellent power consumption characteristics, making it suitable for a wide range of digital applications.

The 74F164N has a straightforward interface that allows for easy serial data input through a single line. Data is clocked into the register on the rising edge of the clock signal, allowing for synchronous operation. Each time the clock input is toggled, the data present at the serial input is shifted into the register, and all the other bits are shifted one position to the left, with the last bit being output at the QH' pin for cascading multiple devices if needed.

This device features an asynchronous master reset input (MR), which, when activated, clears the register and sets all outputs to a low state, regardless of the clock. The outputs of the 74F164N are available in parallel form from eight output pins (Q0 to Q7), which provide the current state of each bit in the register. These outputs can drive up to 10 LS-TTL loads, showcasing the chip's compatibility with a variety of logic families.

The 74F164N is typically available in a 14-pin plastic DIP (Dual In-line Package) making it convenient for breadboard prototyping as well as for permanent soldering on printed circuit boards (PCBs). The device operates over a wide range of voltages, typically from 4.5V to 5.5V, and features a typical shift frequency of 100 MHz, which allows for high-speed operations in digital systems.

Applications of the 74F164N are diverse and include digital data processing, signal routing, special function registers, and as an essential component in digital systems where serial-to-parallel data conversion is required. Its reliability and performance make it an excellent choice for designers looking for a robust and efficient solution for their serial-to-parallel data conversion needs.

Overall, the 74F164N by NXP stands out for its speed, power efficiency, and ease of use, making it an invaluable component in the toolkit of electronics engineers and hobbyists alike.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess