EN
  • EN
  • DE

2N6036

Part No 2N6036
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description MIDIUM POWER DAR;OMGTONS | TRANS PNP DARL 80V 4A TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 2A, 3V
Maximum Power 40W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N6036
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124031-2N6036
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6036 CAD Model

Description

ON Semiconductor 2N6036 Power Transistor

The 2N6036 is a versatile and robust power transistor designed by ON Semiconductor, renowned for its high-quality electronic components. This bipolar junction transistor (BJT) is specifically crafted for general-purpose amplifier and switching applications where medium power handling and performance are required.

Key Features

  • Type: PNP
  • Package: TO-3
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector Base Voltage (VCBO): 80V
  • Emitter Base Voltage (VEBO): 5V
  • Collector Current (IC): 4A
  • Total Power Dissipation (Ptot): 40W
  • DC Current Gain (hFE): 7500 to 20000

The 2N6036 is housed in a TO-3 package, known for its ability to handle higher power levels and provide excellent thermal performance. With a collector-emitter voltage rating of 80V, this transistor can efficiently manage moderate voltage applications. Furthermore, it offers a collector current of up to 4A, making it suitable for a variety of power amplification tasks.

One of the notable attributes of the 2N6036 is its high current gain, with a DC current gain (hFE) ranging from 7500 to 20000. This high gain factor allows for a significant level of amplification, making it ideal for audio amplifiers, power regulators, and other applications where signal amplification is necessary.

The device also boasts a total power dissipation of 40W, ensuring that it can handle a considerable amount of power without compromising its performance or longevity. This power capacity, combined with its robust construction, makes the 2N6036 a reliable choice for demanding environments.

ON Semiconductor's commitment to quality ensures that the 2N6036 transistor is a reliable component for designers and engineers looking to create efficient and durable electronic systems. Whether used in industrial controls, power supplies, or audio amplifiers, the 2N6036 stands out as a solid choice for applications requiring a PNP power transistor with medium power capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2612 $58.7700
540+ $0.2144 $115.7760
835+ $0.2077 $173.4295
1,150+ $0.2010 $231.1500
1,490+ $0.1943 $289.5070
1,990+ $0.1742 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess