EN
  • EN
  • DE

74CBTLV3257DS

Part No 74CBTLV3257DS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131241-74CBTLV3257DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3257DS CAD Model

Description

Product Overview: 74CBTLV3257DS - Low-Voltage Quad 2:1 Multiplexer/Demultiplexer Bus Switch

The 74CBTLV3257DS from NXP Semiconductors is a high-performance, low-voltage silicon integrated circuit designed as a quad 2:1 multiplexer/demultiplexer bus switch. This component is engineered for precision and efficiency in switching applications, making it an excellent choice for modern digital systems that require fast and reliable data routing without significant power consumption.

Key Features

  • Low-Voltage Operation: The device operates at a nominal 2.5V or 3.3V, which allows for integration into low-voltage systems and helps in reducing overall power consumption.
  • High Bandwidth: With a bandwidth of over 250 MHz, the 74CBTLV3257DS ensures high-speed data transfer, making it suitable for high-performance computing and communication systems.
  • Low On-Resistance: The switch provides a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and ensures integrity during transmission.
  • Quick Switching: The device features a fast switching speed, which is critical for applications that require rapid data routing and minimal delay.
  • Bidirectional Data Flow: The multiplexer/demultiplexer capability allows for bidirectional data flow, providing flexibility in signal routing within the system.
  • Multiple Control Inputs: It includes four separate control inputs that allow independent switching of each data path, offering precise control over signal routing.
  • ESD Protection: The device is equipped with electrostatic discharge (ESD) protection circuitry to safeguard against damage from static electricity, enhancing its durability and reliability.
  • Space-Saving Package: The 74CBTLV3257DS is available in a space-saving SSOP package, making it ideal for compact electronic assemblies.

Applications

The versatility of the 74CBTLV3257DS makes it suitable for a wide range of applications, including:

  • Multiplexing and demultiplexing in data communication systems
  • Signal gating in telecom and networking equipment
  • Bus isolation and switching in computing platforms
  • Server and storage infrastructure
  • High-speed data acquisition systems

With its combination of high-speed operation, low power consumption, and robust protection features, the NXP 74CBTLV3257DS is an ideal choice for designers looking to optimize their digital signal routing while maintaining system integrity and performance.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1155 $50.1975
110+ $0.9153 $100.6830
170+ $0.8867 $150.7390
235+ $0.8581 $201.6535
305+ $0.8295 $252.9975
405+ $0.7437 $301.1985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess