EN
  • EN
  • DE

74CBTLV3253PW-Q100118

Part No 74CBTLV3253PW-Q100118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX AND DEMUX/DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74CBTLV3253
Standard Package 1,010 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1124491-74CBTLV3253PW-Q100118
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253PW-Q100118 CAD Model

Description

The 74CBTLV3253PW-Q100118 is a high-performance, low-voltage dual 1-of-4 multiplexer/demultiplexer manufactured by NXP Semiconductors. This versatile component is designed to be used in applications requiring routing of digital signals up to 3.6V. Its bidirectional data flow with individual direction controls makes it ideal for multiplexing and demultiplexing in communication systems, networking, and data management tasks.

Key Features

  • Voltage Range: Operates at a supply voltage ranging from 2.3V to 3.6V, making it suitable for low-voltage applications.
  • High-Speed Operation: Features a 250 MHz bandwidth, ensuring fast signal processing for high-speed data transfer.
  • Low Power Consumption: The device has a low quiescent current, which minimizes power usage and enhances system efficiency.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, thereby ensuring reliability and longevity in harsh environments.
  • Quality and Reliability: The Q100118 part of the product number indicates that this device meets stringent automotive industry standards, reflecting its high quality and reliability.

Applications

  • Automotive infotainment systems
  • Signal routing in telecommunication networks
  • High-speed data acquisition systems
  • Server and computing infrastructure
  • Peripheral switching for microprocessor or microcontroller-based systems

Package and Availability

The 74CBTLV3253PW-Q100118 is offered in a TSSOP16 (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for good thermal performance. The package is also suitable for surface mount technology (SMT), facilitating integration into automated manufacturing processes.

For designers and engineers seeking a reliable solution for their multiplexing and demultiplexing needs, the 74CBTLV3253PW-Q100118 by NXP Semiconductors stands out with its combination of performance, power efficiency, and robustness, backed by the assurance of automotive-grade quality.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess