EN
  • EN
  • DE
  • IT

74CBT3384PW

Part No 74CBT3384PW
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211331-74CBT3384PW
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT3384PW CAD Model

Description

The NXP 74CBT3384PW is a high-performance integrated circuit designed for smooth and efficient data transmission in complex digital systems. This 10-bit transceiver with a dedicated direction pin is part of NXP's advanced CBT (Crossbar Switch Technology) family, offering low-capacitance bus switching with enhanced signal integrity.

Key Features

  • Bi-Directional Interface: The 74CBT3384PW is capable of transferring data in both directions, making it versatile for bidirectional bus interfacing.
  • Direction Control: The direction of data flow is managed by an input pin (DIR), allowing for simple control over the transceiver's operation.
  • Low On-State Resistance: The device features a low on-state resistance between the input and output ports, ensuring minimal signal distortion and power loss during transmission.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which prevents damaging current backflow when the device is powered off.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Wide Operating Voltage Range: The 74CBT3384PW operates over a wide voltage range of 4.5 V to 5.5 V, compatible with most logic level standards.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easy upgrades and maintenance.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the circuit, safeguarding the device during handling and operation.

Applications

The 74CBT3384PW is suitable for a variety of applications that require high-speed bidirectional data transfer, including:

  • Bus isolation in servers and telecom systems
  • Memory switching in computing applications
  • Signal gating in data communication equipment
  • Interface translation in mixed-voltage systems

With its robust design and advanced features, the NXP 74CBT3384PW is a reliable choice for designers looking to enhance data communication in their digital systems.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Contact for details
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess