Product Overview: 74AVCM162836DGG,11 from NXP
The 74AVCM162836DGG,11 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of the advanced 74 series, known for its robustness and reliability in a wide range of digital applications. The product is particularly suitable for use in bus interface or signal buffering applications where high speed and low power consumption are critical.
Key Features
- Technology: The device is built using advanced CMOS technology, ensuring low power dissipation and high noise immunity.
- Logic Type: It is a 18-bit universal bus driver with 3-state outputs, providing flexibility in bidirectional bus interfacing.
- Voltage Range: The IC operates at a nominal supply voltage of 2.5V to 3.3V, making it compatible with low voltage systems.
- Package: Housed in a 56-pin TSSOP (Thin Shrink Small Outline Package), the 74AVCM162836DGG,11 has a compact footprint that is ideal for space-constrained applications.
- Speed: It offers high-speed performance, which is essential for modern digital communication and processing tasks.
Applications
The versatility of the 74AVCM162836DGG,11 makes it an excellent choice for a broad range of applications, including:
- Data communication
- Signal routing
- Memory interfacing
- Microprocessor bus interfacing
- Backplane driving
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AVCM162836DGG,11 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This product is designed for long-term deployment in critical systems, providing the assurance that it will perform consistently over time.
Environmental Compliance
The 74AVCM162836DGG,11 is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substance management, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation and Restriction of Chemicals).