EN
  • EN
  • DE

74AVC32T245EC518

Part No 74AVC32T245EC518
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, AVC SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74AVC
Package Bulk
Product Status Active
Logic Type Translation Transceiver
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number 74AVC32T245
Standard Package 3,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908119-74AVC32T245EC518
Ultra Librarian 3D Model Ultra Librarian 74AVC32T245EC518 CAD Model

Description

Product Overview: 74AVC32T245EC518 from NXP Semiconductors

The 74AVC32T245EC518 is a high-performance, dual-supply, 32-bit transceiver from NXP Semiconductors, designed to ensure seamless data transfer between two buses of differing voltage levels. This device is particularly suitable for applications that require voltage level translation from a lower voltage domain to a higher voltage domain and vice versa, making it an essential component in modern mixed-voltage systems.

Featuring a wide voltage range, the 74AVC32T245EC518 is capable of translating signals between 1.2V and 3.6V, allowing for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals. The device's dual-supply voltage operation ensures that each side of the bus can operate at its respective optimal voltage level, providing a flexible and energy-efficient solution for system design.

One of the key attributes of this transceiver is its non-preferential power-up sequencing. This means the device does not require a specific power supply sequence to be followed, simplifying system design and reducing the risk of potential damage during power-up. Additionally, the device supports over-voltage tolerant inputs, ensuring protection against voltage spikes and maintaining data integrity.

The 74AVC32T245EC518 also boasts a bus hold feature on data inputs, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. Its low on-state resistance provides a low propagation delay, which is crucial for high-speed data transfer and communication between devices.

Designed with a focus on power efficiency, the device includes an output enable (OE) feature that allows the user to place the outputs in high-impedance mode, thus reducing power consumption when the transceiver is not in use. Encased in a compact DHVQFN56 package, the 74AVC32T245EC518 is ideal for space-constrained applications.

In summary, the 74AVC32T245EC518 from NXP Semiconductors is a versatile, high-speed, 32-bit level-translating transceiver that offers robust features for a wide range of applications, including mobile devices, computing, consumer electronics, and industrial systems, where mixed-voltage operation and data integrity are paramount.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess