EN
  • EN
  • DE

74AVC16245DGG,7801

Part No 74AVC16245DGG,7801
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 164740-74AVC16245DGG,7801
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16245DGG,7801 CAD Model

Description

Product Overview: 74AVC16245DGG,7801

The 74AVC16245DGG,7801 is a high-performance, 16-bit transceiver designed by NXP Semiconductors, one of the leading manufacturers in the industry. This component is part of the AVC family, which is known for its low-voltage operation and high-speed interface technology. The device is optimized to operate at 1.8V to 3.6V, making it suitable for low-power applications that require efficient data transfer between two buses.

Encased in a TSSOP-48 (Thin Shrink Small Outline Package), the 74AVC16245DGG,7801 offers a compact footprint that is ideal for space-constrained applications. The transceiver is bi-directional and features dual 8-bit or single 16-bit bus transceiver capabilities with 3-state outputs. This allows for high-speed bidirectional communication between two buses or within a single bus system.

Key Features and Benefits:

  • Low Voltage Operation: The device supports a wide range of supply voltages from 1.8V to 3.6V, which helps in reducing the overall power consumption of the system it is integrated into.
  • High-Speed Interface: With its AVC technology, the 74AVC16245DGG,7801 ensures fast data transfer rates, making it an excellent choice for high-speed data-logging, computing, and telecommunications applications.
  • Multiple Configuration Options: The transceiver can be used as dual 8-bit or single 16-bit units, providing designers with flexibility in their system design.
  • Bus-Hold Function: This feature prevents floating inputs and ensures stable operation by maintaining the last valid input state when no new signal is present.
  • Low Power Dissipation: The device has been engineered to have a reduced power consumption profile, which is crucial for battery-operated devices.

Applications:

The 74AVC16245DGG,7801 is versatile and can be used in a variety of applications, including but not limited to:

  • Communication systems
  • Data processing
  • Signal bridging between different voltage domains
  • Embedded systems
  • Portable and battery-powered devices

In summary, the 74AVC16245DGG,7801 from NXP Semiconductors is a robust and versatile transceiver that delivers high-speed data transfer capabilities while maintaining low power consumption. Its flexible voltage operation and compact package make it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess