EN
  • EN
  • DE

74AUP2G126GT/S500115

Part No 74AUP2G126GT/S500115
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8XSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74AUP
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (1.95x1)
Base Product Number 74AUP2G126
Standard Package 3,963 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857731-74AUP2G126GT/S500115
Ultra Librarian 3D Model Ultra Librarian 74AUP2G126GT/S500115 CAD Model

Description

NXP 74AUP2G126GT/S500115 Dual Buffer/Line Driver

The NXP 74AUP2G126GT/S500115 is a high-performance, dual non-inverting buffer/line driver designed to operate at very low voltages with a minimal power consumption. This component is a part of the advanced ultra-low power (AUP) family, which is optimized for use in mobile phones, handheld devices, and other applications where power efficiency is a critical concern.

The device incorporates two individual buffer circuits in a single package, providing the flexibility to use each buffer independently. This makes it an ideal choice for applications requiring isolation between different signal lines or the need to drive signals with higher current capabilities.

Key features of the NXP 74AUP2G126GT/S500115 include:

  • Low Static Power Consumption: The IC has a very low static power consumption, making it suitable for battery-operated devices where extending battery life is essential.
  • Low Voltage Operation: It operates at a supply voltage range of 0.8V to 3.6V, allowing for compatibility with modern low-voltage logic levels and providing interface flexibility with both high-speed and low-power systems.
  • High-Speed Performance: Despite its low power design, the device offers high-speed performance, ensuring that signal integrity is maintained even in demanding applications.
  • ESD Protection: The 74AUP2G126GT/S500115 is equipped with robust electrostatic discharge (ESD) protection, which safeguards the device from the potential damage caused by static electricity.
  • Space-Saving Package: The component comes in a very small 8-pin XSON8U package, which is ideal for space-constrained applications.

The NXP 74AUP2G126GT/S500115 is also characterized by its Schmitt-trigger inputs, which provide enhanced noise immunity and allow for slow input transition signals. This feature, coupled with the low power consumption and high-speed operation, makes the NXP 74AUP2G126GT/S500115 an excellent choice for a wide range of applications, from simple logic buffering to more complex signal processing tasks in advanced electronic systems.

Overall, the NXP 74AUP2G126GT/S500115 offers designers a versatile and energy-efficient solution for buffering and driving signals in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess