The MAX5490XA25000-T is a high-precision resistor-divider from Maxim Integrated, designed to offer an accurate and stable voltage reference in a wide range of applications. This product is part of the MAX5490 series, which is known for its reliability and performance in critical electronic circuits.
Key Features
- Ratio Tolerance: The precision-matched resistors feature an impressive ratio tolerance of ±0.035%, providing exceptional accuracy for voltage division.
- Temperature Coefficient: With a low temperature coefficient of 5 ppm/°C (typical), the MAX5490XA25000-T ensures stable performance over varying temperatures, making it ideal for temperature-sensitive applications.
- Resistance Range: The device offers a resistance range that is suitable for a wide array of applications, with the resistors being well-matched to maintain the precision ratio.
- Operating Temperature: It operates over a broad temperature range, ensuring reliability and consistency in diverse working conditions.
Applications
The MAX5490XA25000-T is versatile and can be used in various applications, including:
- Precision voltage and current measurement
- Gain and offset adjustment
- Feedback circuits for amplifiers
- Data acquisition systems
- Automotive systems
- Industrial control systems
Product Specifications
Parameter
Value
Ratio Tolerance
±0.035%
Temperature Coefficient
5 ppm/°C (typical)
Operating Temperature Range
-40°C to +125°C
The MAX5490XA25000-T precision resistor divider is available in a compact package, making it suitable for space-constrained applications while maintaining high performance and accuracy. Maxim Integrated's commitment to quality ensures that this component meets the stringent demands of precision electronic systems.