EN
  • EN
  • DE

74AUP2G125GM

Part No 74AUP2G125GM
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR 3-ST DL L PWR 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-XQFN (1.6x1.6)
Win Source Part Number 198083-74AUP2G125GM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G125GM CAD Model

Description

Product Overview: NXP 74AUP2G125GM

The NXP 74AUP2G125GM is a high-performance, dual buffer/driver with 3-state outputs, belonging to the advanced ultra-low power (AUP) family. This integrated circuit is designed to operate over a wide range of supply voltages, from 0.8V to 3.6V, making it particularly suitable for battery-operated devices and low-voltage applications.

Key Features

  • Low Static Power Consumption: The 74AUP2G125GM boasts an incredibly low static power consumption, which is a critical feature for energy-sensitive applications.
  • High Noise Immunity: Equipped with an integrated noise filter, the device ensures stable operation even in environments with significant electrical noise.
  • Wide Voltage Range: With support for a voltage range of 0.8V to 3.6V, this component offers versatility in various system designs.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or multiple outputs without the risk of conflict.
  • Low Threshold Voltage: The low threshold voltage enables the device to be used with low-voltage logic, which is increasingly common in modern electronics.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The 74AUP2G125GM is ideal for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Technology
  • Medical Devices
  • Energy Management Systems
  • Low-power Microcontrollers and Processors

Package Information

The NXP 74AUP2G125GM is available in a very small and leadless 8-pin XSON8U package, which is excellent for space-constrained applications. The package is designed for optimal thermal performance and reliability, making it a smart choice for compact and high-density circuit designs.

Conclusion

In summary, the NXP 74AUP2G125GM is a highly reliable and efficient solution for designers looking to incorporate dual buffer/driver functionality into their low-power and space-sensitive electronic systems. Its robust feature set ensures compatibility with a broad range of applications, enabling innovation and performance in the most demanding of environments.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0360 $60.3600
24+ $4.9526 $118.8624
37+ $4.7979 $177.5223
50+ $4.6431 $232.1550
65+ $4.4883 $291.7395
87+ $4.0240 $350.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess