EN
  • EN
  • DE

74AUP2G04GN,132

Part No 74AUP2G04GN,132
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6XSON / Inverter IC 2 Channel 6-XSON (0.9x1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-XSON (0.9x1)
Package / Case 6-XFDFN
Base Product Number 74AUP2G04
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AUP2G04GN,132,NEXNEX74AUP2G04GN,132
Standard Package 1
Win Source Part Number 1208850-74AUP2G04GN,132
Ultra Librarian 3D Model Ultra Librarian 74AUP2G04GN,132 CAD Model

Description

The 74AUP2G04GN,132 is a high-performance, dual inverting unbuffered gate designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AUP family, which stands for Advanced Ultra-low Power. It is specifically engineered to operate at ultra-low voltages, with a supply voltage range of 0.8V to 3.6V, making it ideal for energy-sensitive applications.

Key Features

  • Low Power Consumption: The device features an extremely low static power consumption, with a typical ICC of only 0.9 µA, minimizing the overall power requirements of the system.
  • High-Speed Operation: Despite its low power design, the 74AUP2G04GN,132 does not compromise on speed, offering a tpd of 3.7 ns at a 3.3V supply voltage, ensuring quick signal processing for time-critical applications.
  • Wide Operating Voltage Range: With a supply voltage range from 0.8V to 3.6V, this IC is versatile and can be used in various applications that require different voltage levels.
  • Tolerant I/Os: The inputs can tolerate voltages up to 3.6V, even when the device is powered down, providing design flexibility and protection against high voltage spikes.
  • Low Noise Overshoot and Undershoot: This gate is designed to produce very low noise overshoot and undershoot, which is crucial for maintaining signal integrity in sensitive electronic applications.

Applications

The 74AUP2G04GN,132 is suitable for a wide range of applications, particularly where power efficiency is a critical factor. It is commonly used in:

  • Smartphones and Tablets
  • Portable and Battery-powered Devices
  • Wearable Technology
  • Medical Devices
  • Energy Management Systems

Package Information

The device is available in a space-saving XSON8 package, with a body size of 1 mm x 1.35 mm. Its ultra-small footprint makes it perfect for space-constrained applications such as mobile and handheld devices.

Environmental and Quality Certifications

NXP Semiconductors is committed to delivering high-quality products that meet rigorous environmental standards. The 74AUP2G04GN,132 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring its suitability for use in environmentally sensitive markets.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess