Product Overview: 74AUP1GU04GM,115 by NXP Semiconductors
The 74AUP1GU04GM,115 is a high-performance, single inverter gate integrated circuit from NXP Semiconductors, designed for optimal power and speed performance in a compact package. This IC is part of NXP's advanced ultra-low power (AUP) family, which is engineered to operate with a very low power supply while maintaining excellent switching characteristics.
Key Features
- Low Power Consumption: The device is optimized for low-voltage operation, ranging from 0.8V to 3.6V, making it ideal for battery-operated applications and energy-efficient designs.
- High-Speed Performance: Despite its low power requirements, the 74AUP1GU04GM,115 does not compromise on speed, providing a fast propagation delay that is suitable for high-speed signal processing.
- Ultra-Small Package: It comes in an ultra-small XSON6 package, which is perfect for space-constrained applications, allowing designers to minimize PCB space without sacrificing functionality.
- ESD Protection: The device includes input and output over-voltage tolerance and ESD protection, ensuring robust performance in harsh electrical environments.
- Low Standby Power: It is designed to have a very low static power consumption, contributing to the overall energy efficiency of the system it is used in.
Applications
The 74AUP1GU04GM,115 is versatile and can be used in a variety of applications, including:
- Mobile and portable devices
- Computing and data storage
- Wearable technology
- Medical equipment
- Energy management systems
Technical Specifications
The 74AUP1GU04GM,115 has a number of technical specifications that make it a reliable and efficient choice for designers:
- Supply Voltage (VCC): 0.8V to 3.6V
- Output Current: -2 mA / 2 mA
- Input Capacitance (Cin): 1.5 pF (typical)
- Propagation Delay (tpd): Very low
- Temperature Range: -40°C to +125°C
- Package: XSON6
With its combination of low power consumption, high-speed operation, and compact form factor, the 74AUP1GU04GM,115 from NXP Semiconductors is an excellent choice for engineers and designers looking to create efficient and reliable electronic systems.