EN
  • EN
  • DE
  • IT

74AUP1G58GW

Part No 74AUP1G58GW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815853-74AUP1G58GW
Ultra Librarian 3D Model Ultra Librarian 74AUP1G58GW CAD Model

Description

Product Overview: NXP 74AUP1G58GW

The NXP 74AUP1G58GW is a versatile, low-power configurable multiple function gate that offers a unique combination of high-performance and energy efficiency. Designed for the discerning engineer, this product is part of NXP's advanced ultra-low power (AUP) family, ensuring it meets the rigorous demands of modern low-voltage and battery-powered applications. Its compact design is encapsulated in a leadless 6-pin TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Low Static Power Consumption: The 74AUP1G58GW boasts an incredibly low static power consumption, which makes it ideal for power-sensitive designs.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering high-speed operation that is on par with the best in its class.
  • Multiple Logic Functions: This configurable gate can be used to perform a variety of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This versatility allows designers to reduce component count and save on board space and cost.
  • Wide Operating Voltage: It operates over a wide voltage range from 0.8V to 3.6V, accommodating various levels of signal voltages and making it suitable for interfacing with both low and standard voltage circuits.
  • Schmitt-trigger Action: Inputs include Schmitt-trigger action, which allows the gate to provide noise immunity and stabilize signals with slow input transition rates.
  • ESD Protection: The device includes input and output over-voltage tolerance and is equipped with ESD protection, ensuring reliability and robustness in harsh environments.

Applications

The 74AUP1G58GW is an excellent choice for a multitude of applications, particularly where space and power are at a premium. Some of the common applications include:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy management systems
  • Microcontrollers and embedded systems
  • Data communication infrastructure

With its configurable design and low-power operation, the NXP 74AUP1G58GW is a highly reliable and efficient solution for designers looking to optimize their high-performance circuit designs.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0915 $100.1925
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess