EN
  • EN
  • DE
  • IT

LPC1857FET256,551

Part No LPC1857FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 256LBGA / MCU 32-bit ARM Cortex M3 RISC 1MB Flash 3.3V 256-Pin LBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-LBGA (17x17)
Win Source Part Number 779990-LPC1857FET256,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1857
Introduction Date December 14, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1857FET256,551 CAD Model

Description

The NXP LPC1857FET256,551 is a high-performance microcontroller that is part of the LPC1800 series based on the ARM Cortex-M3 processor. With its advanced architecture and rich feature set, this microcontroller is designed to meet the demanding requirements of a wide range of embedded applications.

Key Features

  • CPU: 32-bit ARM Cortex-M3 processor, running at frequencies of up to 150 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 136 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a variety of peripherals such as GPIO, timers, UARTs, I2C, SPI, CAN, and more, offering versatile options for interfacing with other devices.
  • Analog Peripherals: Features an ADC (Analog to Digital Converter) and DAC (Digital to Analog Converter) for interfacing with analog sensors and devices.
  • High-Speed Interfaces: Onboard high-speed USB 2.0 device, host, and OTG capabilities, along with an Ethernet MAC for network connectivity.
  • Advanced Control: Motor control PWM and Quadrature Encoder Interface for advanced control applications.
  • Security: Includes hardware AES encryption/decryption engine to secure data and communications.
  • Package: Supplied in a low-profile LQFP package with 256 pins, providing numerous I/O options while maintaining a compact footprint.
  • Power Efficiency: Designed with power-saving modes such as Sleep and Deep Power-down modes to ensure energy-efficient operation.

Applications

The LPC1857FET256,551 is ideal for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Robotics
  • Automotive electronics
  • Embedded audio and voice processing
  • Medical devices
  • Networking and communications infrastructure

Development Support

Developers can take advantage of the extensive ecosystem surrounding the LPC1800 series, including development boards, software libraries, and a global community of developers. NXP also provides comprehensive technical documentation, application notes, and development tools to facilitate rapid design and development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5148 $61.5444
6+ $19.1912 $115.1472
9+ $18.5295 $166.7655
12+ $17.2059 $206.4708
16+ $16.5442 $264.7072
19+ $15.8824 $301.7656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess