Product Overview: NXP 74AUP1G38GW
The NXP 74AUP1G38GW is a high-performance, single-gate logic device that belongs to the ultra-low-power AUP (Advanced Ultra-low Power) family. This integrated circuit is designed specifically for low-voltage, low-power operations, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
Key Features
- Low Power Consumption: Operating within a voltage range of 0.8V to 3.6V, the 74AUP1G38GW ensures minimal power usage, which extends battery life in portable devices.
- High-Speed Performance: Despite its low-power design, this device does not compromise on speed, offering a typical tpd of 3.7ns at VCC = 3.3V.
- Functional Diversity: The 74AUP1G38GW is a 2-input NAND gate with Schmitt-trigger inputs. This feature provides the gate with hysteresis, making it more tolerant to input noise and suitable for slower input rise and fall times.
- ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.
- Space-Saving Design: Packaged in an ultra-small, leadless 6-pin TSSOP (GW) package, the 74AUP1G38GW is optimized for space-constrained applications.
Applications
The NXP 74AUP1G38GW is versatile and can be used in a variety of applications, including:
- Mobile Phones and Personal Electronics
- Portable Medical Devices
- Wearable Technology
- Low-Power Computing Devices
- Energy-Harvesting Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
0.8V to 3.6V |
| Input Voltage (VI) |
0V to 3.6V |
| Output Voltage (VO) |
0V to VCC |
| Operating Temperature |
-40°C to +125°C |
The NXP 74AUP1G38GW stands out for its combination of ultra-low power consumption, high-speed operation, and robustness, making it an excellent choice for designers looking to optimize their circuit designs for power and space without sacrificing performance.