EN
  • EN
  • DE

74AUP1G32GN

Part No 74AUP1G32GN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 2-input OR-gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131053-74AUP1G32GN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32GN CAD Model

Description

Overview of Product 74AUP1G32GN from NXP

The 74AUP1G32GN is a high-performance, single 2-input OR gate integrated circuit from NXP Semiconductors, designed for use in a broad range of applications. This logic gate is part of NXP's advanced ultra-low power (AUP) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The 74AUP1G32GN is optimized for ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering fast propagation delays that are suitable for high-frequency operations.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 0.8V to 3.6V, allowing for flexibility in various system designs.
  • ESD Protection: The device includes input and output over-voltage tolerance and is equipped with electrostatic discharge (ESD) protection, ensuring robust performance in demanding environments.
  • Compact Package: The 74AUP1G32GN comes in a very small XSON6 package, which is ideal for space-constrained applications.

Applications

The versatility of the 74AUP1G32GN makes it suitable for a wide array of applications, including:

  • Smartphones and portable electronics
  • Wearable technology
  • Energy management systems
  • Medical devices
  • IoT devices
  • Microcontrollers and embedded systems

Product Specifications

The 74AUP1G32GN features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This ensures the device's reliability in applications where input signals may be noisy or not perfectly clean. Additionally, it is specified from -40°C to +125°C, allowing for operation in extreme temperature conditions.

With its low power consumption, high-speed operation, and compact form factor, the 74AUP1G32GN from NXP is an excellent choice for designers looking to optimize their digital logic operations while maintaining energy efficiency and saving board space.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0786 $50.3040
1,555+ $0.0645 $100.2975
2,400+ $0.0625 $150.0000
3,310+ $0.0605 $200.2550
4,285+ $0.0584 $250.2440
5,730+ $0.0524 $300.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess