Overview of the 74LVC1G04GM Inverter
The 74LVC1G04GM is a high-performance, single-gate inverter fabricated by NXP Semiconductors, designed to operate from a power supply range of 1.65V to 5.5V. This feature allows the device to be used in a multitude of applications that require voltage translation from one logic level to another, making it an ideal choice for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: The device is a single inverter, which provides the basic logic NOT function.
- Power Supply Range: It operates over a wide voltage range from 1.65V to 5.5V, accommodating various logic levels and interfacing needs.
- High-Speed Performance: The 74LVC1G04GM offers high-speed performance, which is compatible with operating frequencies in the MHz range, making it suitable for high-speed signal processing applications.
- Low Power Consumption: With its low power consumption, it is ideal for battery-operated and power-sensitive applications.
- Latch-Up Performance: The device has an improved latch-up performance, which ensures device stability under extreme conditions.
- ESD Protection: Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity during handling and operation.
- Package: The 74LVC1G04GM is available in a very small, leadless 6-pin XSON6 package, which is suitable for space-constrained applications.
Applications
The versatility of the 74LVC1G04GM makes it a suitable component for a wide range of applications, including but not limited to:
- Logic level translation
- Signal inversion
- Oscillator circuits
- Waveform shaping
- Glitch elimination
- Power-on reset circuits
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC1G04GM is manufactured with high standards to ensure it meets the rigorous demands of industrial and commercial applications. Customers can trust this component for consistent performance and longevity in their electronic designs.