Product Overview: NXP 74AUP1G125GX
The NXP 74AUP1G125GX is a high-performance, single-bit buffer/line driver with 3-state output from the advanced ultra-low power (AUP) CMOS family. This device is designed to operate over a wide range of supply voltages, from 0.8V to 3.6V, making it ideal for battery-operated applications and for use in portable and energy-efficient electronic devices.
Featuring a very low static and dynamic power consumption across the entire VCC range, the 74AUP1G125GX ensures minimal power drain in your circuits. Its ultra-low voltage operation also enables interfacing with modern microprocessors and microcontrollers that operate at reduced voltage levels, facilitating seamless integration in modern low-voltage systems.
The 74AUP1G125GX is equipped with a standard 5-pin SC-88A/SOT353 package. This compact footprint allows for high-density PCB layouts, perfect for space-constrained applications. The device's input is capable of tolerating voltages up to 3.6V, regardless of the operating voltage, which provides additional flexibility in mixed-voltage environments and contributes to the robustness of the design.
Key features of the NXP 74AUP1G125GX include:
- Wide supply voltage range from 0.8V to 3.6V
- Low static power consumption (ICC = 0.9 μA maximum)
- Low dynamic power consumption (CPD = 4.3 pF typical at 3.3V)
- High noise immunity
- ±8 mA output drive at 3.3V
- 3-state output for bus interfacing
- Inputs accept voltages up to 3.6V
- ESD protection exceeds JESD 22
- Latch-up performance exceeds 100 mA per JESDEC standard JESD78 Class II level B
With its high tolerance for ESD events and strong latch-up performance, the 74AUP1G125GX is not only energy-efficient but also durable and reliable, making it a preferred choice for critical applications where stability and resilience are paramount.
In summary, the NXP 74AUP1G125GX is a versatile and efficient solution for buffering and driving lines with low power consumption requirements, making it a go-to component for designers looking to optimize their power-sensitive electronic systems.