EN
  • EN
  • DE

74AUP1G07GM

Part No 74AUP1G07GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power buffer with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131030-74AUP1G07GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07GM CAD Model

Description

Product Overview: 74AUP1G07GM by NXP Semiconductors

The 74AUP1G07GM is a high-performance, low-power single buffer gate with open-drain output, crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This advanced logic gate is part of the 74AUP family, designed with the purpose of operating in the ultra-low power range. It is a perfect fit for battery-operated and portable applications where power efficiency is paramount.

Key Features

  • Low Static Power Consumption: The 74AUP1G07GM boasts an incredibly low static power consumption, making it ideal for power-sensitive designs.
  • Wide Operating Voltage: It operates over a wide voltage range from 0.8 V to 3.6 V, providing flexibility in various application environments and compatibility with other low-voltage logic families.
  • High Noise Immunity: The device includes a built-in tolerance to voltage spikes, ensuring high noise immunity and stable operation under noisy conditions.
  • Low Noise Overshoot and Undershoot: This buffer gate exhibits minimal noise overshoot and undershoot, thus preserving signal integrity.
  • Open-Drain Output: The open-drain output allows for wired-AND functions and is capable of interfacing with higher voltage systems when used with an external pull-up resistor.

Applications

The 74AUP1G07GM is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile and portable devices
  • Energy management systems
  • Microcontroller input level shifting
  • Bus and IO buffering

Package and Quality

Enclosed in a small XSON6 package, the 74AUP1G07GM is designed to occupy minimal space on a printed circuit board, which is essential for modern compact electronic devices. NXP's commitment to quality ensures that this product meets high standards for reliability and performance.

Conclusion

In summary, the 74AUP1G07GM from NXP Semiconductors is a highly efficient, versatile logic gate that is well-suited for applications requiring low power consumption and high noise immunity. Its compatibility with various voltage levels and compact form factor makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5853 $67.0971
15+ $7.8644 $117.9660
23+ $7.6195 $175.2485
32+ $7.3735 $235.9520
41+ $7.1275 $292.2275
55+ $6.3906 $351.4830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess