EN
  • EN
  • DE

74AUP1G02GM-G

Part No 74AUP1G02GM-G
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 164735-74AUP1G02GM-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02GM-G CAD Model

Description

Product Overview: NXP 74AUP1G02GM-G

The NXP 74AUP1G02GM-G is a high-performance, single 2-input NOR gate integrated circuit, part of NXP Semiconductors' advanced ultra-low power (AUP) family. This logic gate is designed to operate over a very wide power supply range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Featuring a very low static and dynamic power consumption, the 74AUP1G02GM-G is optimized for use in mobile phones, PDAs, and other power-sensitive devices. Its ultra-low power consumption does not compromise its speed, as this IC provides high-speed performance comparable to larger power supply voltage devices.

Key Features:

  • Low Power Consumption: The device has an extremely low static power consumption (Icc) as well as a low dynamic power consumption, making it suitable for power-critical designs.
  • Wide Operating Voltage Range: With a broad VCC operating range of 0.8V to 3.6V, the 74AUP1G02GM-G can be used in systems with different power levels without the need for level shifting.
  • High-Speed Operation: Despite its low-power nature, the device offers high-speed performance, ensuring quick response times in critical applications.
  • ESD Protection: It features input and output overvoltage tolerance, and Electrostatic Discharge (ESD) protection exceeds JESD 22, ensuring robustness for the end product.
  • Small Package: Available in a very small 6-pin XSON6 package, the 74AUP1G02GM-G saves valuable board space in compact electronic systems.
  • Lead-Free and RoHS Compliant: The device is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in all markets worldwide.

The 74AUP1G02GM-G is also characterized for operation from -40°C to +125°C, providing reliable performance across a wide temperature range, which is essential for industrial and automotive applications. Its balanced propagation delays and very low input capacitance further enhance its performance in high-speed signal processing tasks.

Whether you're designing a sophisticated mobile device, a battery-powered gadget, or any application where power efficiency and space are at a premium, the NXP 74AUP1G02GM-G offers a compelling solution with its combination of low power consumption, high-speed operation, and small form factor.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess