EN
  • EN
  • DE

74ALVT16652DL

Part No 74ALVT16652DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit bus transceiver/register 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713152-74ALVT16652DL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16652DL CAD Model

Description

Product Overview: 74ALVT16652DL from NXP

The 74ALVT16652DL is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This versatile bi-directional transceiver is part of NXP's Advanced Low-Voltage CMOS Technology (ALVT) series, which is known for its low-power consumption and high-speed operation. The device is primarily used for facilitating communication between data buses in advanced digital systems.

Key Features

  • Bus Interface: The 74ALVT16652DL provides a 16-bit dual-supply bus transceiver with 3-state outputs, enabling efficient data transfer between two separate buses.
  • High-Speed Operation: It operates at high speeds with a typical shift time of only a few nanoseconds, making it suitable for systems that require rapid data processing.
  • Low-Voltage Operation: The device is designed to work optimally at a supply voltage of 2.5V to 3.6V, which helps in reducing the overall power consumption of electronic systems.
  • Live Insertion: Featuring live insertion and extraction capability, it minimizes glitches on the data bus lines during hot-plugging, enhancing the reliability of the system.
  • Multiple Package Options: The 74ALVT16652DL is available in a variety of packaging options, including the SSOP56 (Shrink Small Outline Package) and the TSSOP56 (Thin Shrink Small Outline Package), providing flexibility for different PCB layouts.

Applications

The 74ALVT16652DL is suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Communication control interfaces
  • Servers and networking equipment
  • Computer motherboards
  • Backplane interconnects

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVT16652DL transceiver undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. With its robust design and advanced technology, the 74ALVT16652DL stands out as a reliable choice for designers seeking a high-speed transceiver solution for their digital systems.

For detailed technical specifications, application notes, and support resources, customers can visit the NXP Semiconductors official website or contact their local NXP sales office.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess