EN
  • EN
  • DE

PIC16LC771-I/SS

Part No PIC16LC771-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number PIC16LC771
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Win Source Part Number 711683-PIC16LC771-I/SS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC771-I/SS CAD Model

Description

Product Overview: PIC16LC771-I/SS

The PIC16LC771-I/SS is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and versatility in various applications. This particular model is a member of Microchip's PIC16 family, known for its high level of integration and low power consumption, making it an ideal choice for embedded systems.

Key Features

  • Core: The MCU features a high-performance RISC CPU which ensures efficient processing and control with a wide range of instructions that can cater to complex tasks.
  • Memory: It comes with 1.75 KB of RAM and 14 KB of on-board flash memory, providing ample space for program storage and data handling.
  • I/O Pins: The device includes 22 I/O pins, offering flexibility for interfacing with various peripherals and other devices.
  • Timers: Integrated timers support a variety of applications, including PWM outputs and timing operations critical for real-time control.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition systems.
  • Communication: The MCU supports serial communication via USART, enabling easy data transfer and connectivity with other devices.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across different environments.
  • Package: The PIC16LC771-I/SS comes in a 20-lead SSOP package, which is both space-saving and suitable for surface-mount technology (SMT).

Applications

The versatility of the PIC16LC771-I/SS makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Power management systems
  • Consumer electronics

In conclusion, the PIC16LC771-I/SS from Microchip Technology is a powerful and reliable microcontroller that offers a balance of performance, power efficiency, and flexibility, making it an optimal solution for designers looking to create sophisticated and responsive embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9928 $50.8776
41+ $2.4557 $100.6837
64+ $2.3789 $152.2496
87+ $2.3022 $200.2914
113+ $2.2255 $251.4815
151+ $1.9952 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess