EN
  • EN
  • DE

74ALVT16240DGG

Part No 74ALVT16240DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit inverting buffer/driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130988-74ALVT16240DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16240DGG CAD Model

Description

Product Overview: 74ALVT16240DGG from NXP Semiconductors

The 74ALVT16240DGG is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74ALVT series, which is known for its low-voltage, high-speed operation suitable for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Type: This integrated circuit is a 16-bit inverting buffer/driver with 3-state outputs, ensuring versatile usage in various digital systems.
  • Voltage Range: The 74ALVT16240DGG operates at 2.5V to 3.6V, making it compatible with low-voltage logic systems and helping to reduce overall power consumption.
  • Drive Capability: The device can source or sink up to 24mA at the outputs, providing robust drive capabilities for connected devices or signal lines.
  • Package Type: It comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, offering a compact footprint for space-constrained applications.
  • Performance: Fast propagation delays and output transition times are characteristic of the 74ALVT series, ensuring high-speed operation that is critical for modern digital systems.

Applications

The 74ALVT16240DGG is designed for use in applications where high-speed, low-voltage operation is required. It is particularly useful in interfacing with microprocessors or microcontrollers, memory driving, and bus-oriented systems where signal integrity and drive strength are important considerations.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVT16240DGG is subjected to rigorous testing and quality control measures to ensure reliable performance in demanding environments. Its robust design ensures that it meets the industry standards for performance and longevity.

In summary, the 74ALVT16240DGG from NXP Semiconductors is a versatile and high-performance solution for a wide array of digital applications requiring robust drive capabilities and low-voltage operation. With its advanced technology and compact package, it represents a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
RF Micro Devices
Lowest to $2.8390
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess