EN
  • EN
  • DE

74ALVT162244DGG

Part No 74ALVT162244DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/driver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130985-74ALVT162244DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162244DGG CAD Model

Description

Product Overview: 74ALVT162244DGG by NXP

The 74ALVT162244DGG is a high-performance, low-voltage 16-bit buffer and line driver designed by NXP Semiconductors. This device boasts a robust set of features tailored for high-speed signal transmission while maintaining low power consumption. Engineered to operate with a 2.5V to 3.3V power supply, it is particularly suitable for interfacing with high-speed microprocessors or memory units within telecommunications, computing, and industrial applications.

Encased in a 48-pin TSSOP (Thin-Shrink Small Outline Package) type package, the 74ALVT162244DGG offers an optimal solution for space-constrained applications that require a compact footprint without compromising on performance. The package is designed for surface mount technology, providing ease of assembly in printed circuit boards (PCBs).

One of the key features of this product is its 3-state outputs, which enable direct connection to busses. This allows for bidirectional data flow with high drive capability, ensuring data integrity in complex systems with multiple peripherals. The 3-state control also facilitates efficient sharing of data lines, contributing to the versatility of the device in multiplexed systems.

The 74ALVT162244DGG supports a wide operating temperature range, making it reliable in various environmental conditions. Its robust design is complemented by integrated bus-hold circuitry on all data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies the design process. This feature helps to maintain the last active data input state when no driving signal is present, thus preventing floating inputs and potential data corruption.

For applications demanding high-speed data transfer, the 74ALVT162244DGG offers low propagation delay and output transition times. This ensures rapid data movement through the device, which is essential for maintaining system performance in high-frequency operations.

Overall, the 74ALVT162244DGG from NXP stands out as a reliable and efficient solution for designers looking to optimize their high-speed digital systems. Its combination of performance, power efficiency, and space-saving design makes it a versatile choice for a wide range of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6145 $63.6870
14+ $8.7087 $121.9218
21+ $8.4373 $177.1833
29+ $8.1647 $236.7763
37+ $7.8933 $292.0521
49+ $7.0767 $346.7583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess