EN
  • EN
  • DE

74ALVT162240DGG

Part No 74ALVT162240DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit inverting buffer/driver with 30ohm termination resistors (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130982-74ALVT162240DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT162240DGG CAD Model

Description

Product Overview: 74ALVT162240DGG from NXP

The 74ALVT162240DGG is a high-performance, integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its cutting-edge technology and reliable products. This particular component is part of the ALVT (Advanced Low-Voltage Technology) family, which is designed to deliver high-speed performance while operating at lower voltages, making it an ideal choice for power-sensitive applications.

Featuring a 16-bit buffer and line driver, the 74ALVT162240DGG is designed with a dual supply voltage interface and can operate at 2.5V or 3.3V. This makes it particularly versatile for interfacing between systems that run on different voltage levels. The device is equipped with 16 non-inverting buffers with 3-state outputs, providing the flexibility needed for bidirectional data flow in a variety of digital systems.

Key Features

  • High-Speed Performance: With its advanced technology, the 74ALVT162240DGG is capable of operating at high speeds, which is critical for modern digital applications that require rapid data processing and transmission.
  • Low Voltage Operation: The device's ability to function at 2.5V or 3.3V allows for reduced power consumption, making it suitable for energy-efficient designs.
  • Wide Bus Interface: The 16-bit wide bus interface provides a significant bandwidth for data transfer, enhancing the overall performance of the system it is integrated into.
  • 3-State Outputs: The 3-state outputs allow the device to be placed in a high-impedance state, facilitating bus sharing and system flexibility.
  • Live Insertion and Extraction: Its design supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades.

Applications

The 74ALVT162240DGG is suitable for a wide range of applications, including but not limited to:

  • Memory buffering and driving in servers and workstations
  • Signal buffering in telecommunications
  • Interface translation in mixed-voltage systems
  • General-purpose logic applications

The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type DGG, ensuring a compact footprint for space-constrained applications. Its packaging is also conducive to efficient PCB (Printed Circuit Board) layout and design.

Overall, the 74ALVT162240DGG from NXP stands out as a robust and versatile component that can meet the demands of high-speed, low-power digital systems, reinforcing NXP's reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess