The 74ALVCHS16830DGB from NXP Semiconductors is a high-performance, 18-bit universal bus driver that is designed to operate at 2.3V to 3.6V. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVCHS16830DGB is particularly suitable for driving bus lines or buffer memory address registers in systems that demand low power consumption without compromising on speed and performance.
Key Features
- Wide operating voltage range (2.3V to 3.6V)
- High-speed data transfer rates
- 18-bit bus interface
- 3-state outputs for bus-oriented applications
- Low power consumption
- Live insertion and extraction permitted
- Supports mixed-mode signal operation (5V input and output tolerance)
- Bus-hold data inputs eliminate the need for external pull-up resistors
- Latch-up performance exceeds 500mA per JESD78 Class II Level B
- ESD protection exceeds JESD 22
- Offered in a TSSOP56 package
Applications
The versatility of the 74ALVCHS16830DGB makes it ideal for a wide range of applications. It is commonly used in:
- Memory buffering and driving
- Bus transceivers in servers
- Central processing units (CPUs)
- Data communication systems
- Telecommunications
- Industrial control systems
Product Specifications
The 74ALVCHS16830DGB is designed with the following specifications:
- Logic type: Bus Driver
- Number of channels: 18
- Output type: 3-State
- Propagation delay time: Fast
- Operating temperature range: -40°C to +85°C
With its robust design and high functionality, the 74ALVCHS16830DGB from NXP is an excellent choice for designers looking for a reliable bus driver capable of supporting the rigorous demands of modern electronic applications.