EN
  • EN
  • DE

74ALVCH16823DGG

Part No 74ALVCH16823DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit bus-interface D-type flip-flop with reset and enable 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130964-74ALVCH16823DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16823DGG CAD Model

Description

The 74ALVCH16823DGG is a high-performance, low-voltage 18-bit universal bus driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, known for its robustness and speed, making it an excellent choice for interfacing with high-speed buses in communication, computing, and industrial applications.

Key Features

  • High-Speed Operation: The device operates at a voltage range of 1.65V to 3.6V, providing high-speed data transfer with a typical tpd of 3.8ns at 3.3V.
  • Low Power Consumption: With its CMOS low power consumption, the 74ALVCH16823DGG minimizes power usage, making it suitable for power-sensitive applications.
  • 18-Bit Bus Interface: It features two sets of nine-bit bus drivers with 3-state outputs, which can be used independently or tied together for a full 18-bit width, providing flexibility in bus management.
  • Bus-Hold Data Inputs: The bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing glitches on the bus during hot-swapping.
  • Output Drive Capability: The outputs can drive up to 24mA, providing good signal integrity with the ability to drive multiple loads.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Package: Housed in a 56-pin TSSOP (DGG) package, the 74ALVCH16823DGG offers a compact footprint for space-constrained applications.

Applications

The 74ALVCH16823DGG is ideal for a variety of applications that require high-speed data paths and bus management, such as:

  • Memory interfacing in servers and workstations
  • Communication infrastructure
  • Data processing and computing
  • Industrial control systems

Conclusion

With its combination of speed, power efficiency, and robust feature set, the NXP 74ALVCH16823DGG stands out as a versatile component for designers looking to optimize their high-speed digital interfaces. Its compatibility with low-voltage operation and protective features ensures reliable performance across a wide range of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2952 $73.1808
8+ $15.0115 $120.0920
12+ $14.5426 $174.5112
17+ $14.0737 $239.2529
22+ $13.6036 $299.2792
29+ $12.1968 $353.7072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess