EN
  • EN
  • DE

74ALVCH16374DL

Part No 74ALVCH16374DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit edge-triggered D-type flip-flop 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130955-74ALVCH16374DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16374DL CAD Model

Description

Product Overview: 74ALVCH16374DL from NXP

The 74ALVCH16374DL is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from NXP Semiconductors. Designed with advanced CMOS technology, this integrated circuit (IC) is part of the ALVCH family, which is well-suited for low-voltage operation while providing robust high-speed performance.

This device features two sections of eight flip-flops with individual D-type inputs and 3-state outputs. The flip-flops are edge-triggered, capturing the value of their D-inputs on the rising edge of the clock signal, CLK. The 3-state outputs ensure that multiple outputs can be connected to a common bus without conflict, providing a high degree of flexibility in bus-oriented systems.

Key Features:

  • Wide Operating Voltage Range: The 74ALVCH16374DL operates at a nominal voltage of 3.3V, which is ideal for interfacing with modern low-voltage microprocessors and digital systems.
  • High-Speed Operation: This IC is capable of toggling at very high speeds, making it suitable for high-frequency data storage and transfer applications.
  • Bus-Hold Feature: The inputs have a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and helps to maintain the last known state when inputs are left floating.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which ensures that no excess current is drawn if the device is powered down.
  • Low Power Dissipation: The IC has been optimized for low power consumption, contributing to energy-efficient designs.
  • Output Drive Capability: The outputs can drive up to 24 mA, providing good signal integrity when driving loads.
  • Pin Compatibility: The device is pin-compatible with other standard logic families, making it easy to integrate into existing designs without significant rework.

Applications:

The 74ALVCH16374DL is versatile and can be used in a wide range of applications, including:

  • Memory address latching
  • Data storage and transfer in computer and embedded systems
  • Interfacing and bus driving in multi-voltage systems
  • Communications infrastructure
  • Industrial control systems

Its robust performance characteristics and low-voltage operation make the 74ALVCH16374DL an excellent choice for designers seeking to create compact, efficient, and high-speed digital circuits.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5321 $53.6235
80+ $1.2572 $100.5760
125+ $1.2179 $152.2375
170+ $1.1786 $200.3620
220+ $1.1393 $250.6460
295+ $1.0214 $301.3130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess