EN
  • EN
  • DE

74ALVCH162245DL

Part No 74ALVCH162245DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit bus transceiver with direction pin and 30ohm termination resistor 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130924-74ALVCH162245DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162245DL CAD Model

Description

The 74ALVCH162245DL is a high-performance, 16-bit transceiver designed by NXP Semiconductors. This device is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is renowned for its low-power consumption and high-speed interface technology. It is specifically engineered to address the needs of high-speed bidirectional communication between data buses.

Key Features

  • Bus Interface: The 74ALVCH162245DL features a 16-bit dual-supply bus transceiver with 3-state outputs, facilitating seamless data transfer between two separate buses.
  • Voltage Range: It operates with a 1.65V to 3.6V Vcc supply on the A side and a 2.3V to 5.5V Vcc supply on the B side, accommodating mixed-voltage system environments.
  • High-Speed Operation: This transceiver is capable of supporting data rates up to 500 Mbps, making it suitable for high-speed data communication applications.
  • Low Power Dissipation: With an ICC of only 2 µA maximum at TA = 25°C, the device ensures minimal power consumption, which is critical in power-sensitive designs.
  • Bus Hold Function: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The versatility of the 74ALVCH162245DL makes it an ideal choice for a broad range of applications, including:

  • Communication infrastructure
  • Networking equipment
  • Servers and data centers
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVCH162245DL is manufactured under strict quality control standards and is designed to meet the robustness requirements of the commercial and industrial markets. With its wide operating temperature range, this transceiver is built to perform reliably in a variety of challenging environments.

Environmental Compliance

The 74ALVCH162245DL complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2132 $60.6600
120+ $0.9955 $119.4600
180+ $0.9644 $173.5920
250+ $0.9332 $233.3000
325+ $0.9022 $293.2150
430+ $0.8089 $347.8270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess