Product Overview: 74ALVC573PW,118
The 74ALVC573PW,118 is a high-performance, octal D-type transparent latch designed and manufactured by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The device is housed in a TSSOP20 package, making it suitable for space-constrained applications where small footprint and reliable performance are essential.
Key Features
- Logic Type: Octal D-type transparent latch with 3-state outputs
- Voltage Range: Operates at 1.65V to 3.6V, providing compatibility with low-voltage systems and ensuring reduced power consumption.
- High Speed: Propagation delay times as low as 3.8ns, facilitating swift data processing and latch operation.
- Bus Hold: Features built-in bus hold which eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
- 3-State Outputs: The 3-state output function allows for connection to a bus-oriented system, enhancing the versatility of the device.
- Latch-Up Performance: Excellent latch-up performance exceeding 100mA, providing robustness and reliability in operation.
- ESD Protection: High Electrostatic Discharge (ESD) protection levels, ensuring the device's longevity and stability in harsh environments.
- Package: Delivered in a slim TSSOP20 package, which is ideal for space-saving on PCBs.
Applications
The 74ALVC573PW,118 is suitable for a wide range of applications, including:
- Memory address latching in computer systems
- Data buffering in communication systems
- Interface between different voltage domains
- Industrial control systems
- Portable and battery-powered devices
Quality and Reliability
NXP Semiconductors is committed to providing high-quality products, and the 74ALVC573PW,118 is no exception. It is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications. The device also meets or exceeds industry standards for longevity and durability, making it a trustworthy choice for designers and engineers.
With its combination of low-power operation, high-speed data processing, and robust physical design, the 74ALVC573PW,118 from NXP Semiconductors is an excellent choice for any application requiring a reliable and efficient octal latch.