EN
  • EN
  • DE
  • IT

74ALVC573D

Part No 74ALVC573D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130917-74ALVC573D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC573D CAD Model

Description

The 74ALVC573D is a high-performance, octal D-type transparent latch designed by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The 74ALVC573D is particularly suitable for applications where the need for a temporary storage of data is essential, providing the capability to hold eight bits of data with transparent latching functionality.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 1.65V to 3.6V, making it compatible with most low-voltage applications and ensuring flexibility in various system designs.
  • High-Speed Performance: Thanks to its ALVC technology, the 74ALVC573D can operate at high speeds, with a typical propagation delay of only a few nanoseconds, which is essential for high-speed data processing tasks.
  • Bus-Hold Feature: The integrated bus-hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when left floating.
  • Transparent Latching: Each latch has a transparent mode when the latch enable (LE) input is high, allowing data to pass through seamlessly. When LE goes low, the data is latched, or held, at the current level until LE is enabled again.
  • Output Capability: The device features high drive outputs (-24 mA IOL, 24 mA IOH) which can drive a moderate load while maintaining signal integrity.
  • Multiple Package Options: The 74ALVC573D is available in a variety of package types, including the standard SO20, TSSOP20, and SSOP20, providing flexibility for different PCB layouts and space constraints.

Applications

The 74ALVC573D is ideal for a range of applications where data storage and signal buffering are necessary. It is commonly used in:

  • Data storage and retrieval systems
  • Communication interfaces
  • Computer peripheral devices
  • Microprocessor systems
  • Data buses

With its combination of low power consumption, high-speed operation, and versatile latching functionality, the 74ALVC573D from NXP is an excellent choice for designers looking to optimize their digital logic operations in a compact and efficient package.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess