EN
  • EN
  • DE

74ALVC244

Part No 74ALVC244
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130909-74ALVC244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC244 CAD Model

Description

Product Overview: 74ALVC244 from NXP

The 74ALVC244 is a high-performance, low-power, low-voltage octal buffer/line driver with 3-state outputs, designed by NXP Semiconductors. It is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its robust performance in a wide range of applications. This integrated circuit is specifically engineered to facilitate the driving of heavy loads with minimal power consumption, making it an ideal choice for battery-operated devices.

Key Features

  • Wide Supply Voltage Range: 1.65V to 3.6V, making it compatible with various low-voltage applications.
  • High Drive: Capable of driving ±24 mA at 3.0 V, allowing it to easily drive capacitive loads or multiple lines.
  • Low Power Consumption: 40 µA maximum ICC static power consumption; inputs can accept voltages higher than VCC.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals, which allows for interface flexibility with higher voltage logic levels.
  • High Noise Immunity: Possesses a VCC range of 1.2V to 3.6V, ensuring robust performance in noisy environments.
  • 3-State Outputs: Facilitates bus-oriented applications by allowing the outputs to be disconnected from the circuit.

Applications

The versatility of the 74ALVC244 makes it suitable for a broad spectrum of applications, including:

  • Memory address driving
  • Bus interfacing in microprocessor/microcontroller systems
  • Signal buffering and driving for bus lines
  • Backplane driving
  • Data communication systems

Package and Quality

This product is available in a variety of packages including TSSOP, DHVQFN, and SO. These options provide flexibility for space-conscious applications. Additionally, the 74ALVC244 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

Conclusion

In conclusion, the NXP 74ALVC244 octal buffer/line driver is a high-quality component that offers a blend of high-speed operation, low-voltage, and low-power consumption. Its robust design and 3-state outputs make it an excellent choice for designers looking to implement efficient and reliable communication buses in their electronic projects.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess