EN
  • EN
  • DE

74ALVC16244DGG

Part No 74ALVC16244DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130891-74ALVC16244DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244DGG CAD Model

Description

NXP 74ALVC16244DGG: 16-Bit Buffer/Line Driver

The NXP 74ALVC16244DGG is a high-performance, 16-bit buffer and line driver designed to address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its robust performance in a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Logic Type: The device functions as a 16-bit buffer and line driver with 3-state outputs, which makes it suitable for bus-oriented applications.
  • Operating Voltage: It operates at a nominal supply voltage of 2.3V to 3.6V, allowing for use in low-voltage applications and compatibility with lower voltage logic levels.
  • High Drive: The 74ALVC16244DGG can drive up to 24mA at the output, providing strong signal integrity for driving heavy loads.
  • Speed: With a propagation delay of just 3.8ns (max) and an output transition time of 2.0ns (max), this device is optimized for high-speed operation.
  • Low Power Consumption: The device boasts a low power consumption with an I_CC of only 8µA (max) when disabled, making it an energy-efficient choice for modern electronic designs.

Package Information

The NXP 74ALVC16244DGG comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. Its slim profile and surface-mount design enable compact PCB layouts and efficient use of board space.

Applications

Due to its versatile features, the 74ALVC16244DGG is ideal for a variety of applications that require high-speed data transfer and buffering. These applications include:

  • Memory buffering and driving in servers and workstations
  • Signal distribution and translation in networking equipment
  • Interface bridging in telecommunications infrastructure
  • Level shifting for mixed-voltage systems in embedded designs

Quality and Reliability

NXP is known for its commitment to quality, and the 74ALVC16244DGG is no exception. It is designed to meet the stringent requirements of the industrial temperature range, operating reliably between -40°C to +85°C. Furthermore, the device is compliant with JEDEC standards and is RoHS compliant, ensuring it meets global environmental and regulatory standards.

Whether you're designing high-speed interfaces or looking for a reliable buffer solution, the NXP 74ALVC16244DGG offers the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
RF Micro Devices
Lowest to $2.8390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0661 $51.6525
59+ $1.6953 $100.0227
92+ $1.6423 $151.0916
126+ $1.5894 $200.2644
163+ $1.5364 $250.4332
218+ $1.3774 $300.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess