EN
  • EN
  • DE

74ALVC14PW

Part No 74ALVC14PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130888-74ALVC14PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC14PW CAD Model

Description

NXP 74ALVC14PW Hex Inverting Schmitt Trigger

The NXP 74ALVC14PW is a high-performance, hex inverting Schmitt trigger device that belongs to the advanced low-voltage CMOS (ALVC) family. This integrated circuit is designed to provide optimal performance in applications requiring noise immunity and fast switching. The 74ALVC14PW is housed in a TSSOP-14 (Thin Shrink Small Outline Package) and is characterized by its low-voltage operation and low static and dynamic power consumption.

The 74ALVC14PW features six inverting Schmitt triggers with standard push-pull outputs. The Schmitt trigger design ensures a hysteresis that provides increased noise immunity and stable switching, making it an excellent choice for applications that are sensitive to noise or require precise edge detection. Each gate has a wide operating voltage range from 1.65V to 3.6V, which makes it compatible with 3.3V logic systems while also allowing interfacing with lower voltage components.

With its fast propagation delay and high noise immunity, the 74ALVC14PW is suitable for a variety of digital applications, including wave shaping, signal conditioning, and pulse generation. Its ability to handle 5V tolerant inputs also makes it versatile for mixed-voltage environments, providing a bridge between 3.3V and 5V systems.

Key features of the NXP 74ALVC14PW include:

  • Low-Voltage Operation: Operates from 1.65V to 3.6V, compatible with 3.3V systems and tolerant to 5V inputs.
  • High-Speed Performance: Fast propagation delays and high-speed toggling suitable for high-frequency applications.
  • Low Power Consumption: Advanced CMOS technology ensures low static and dynamic power consumption.
  • Increased Noise Immunity: Schmitt trigger action at all inputs with noise immunity at both the high and low logic levels.
  • Multiple Gate Configuration: Six inverting Schmitt triggers to handle numerous signals simultaneously.
  • Package: Available in a space-saving TSSOP-14 package, ideal for PCBs with limited real estate.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.

Whether you're designing consumer electronics, communication devices, or complex digital systems, the NXP 74ALVC14PW offers a reliable and efficient solution for your digital signal processing needs. Its robust performance and versatility make it a go-to component for engineers seeking to enhance the performance and stability of their digital circuits.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6242 $60.3566
54+ $2.1541 $116.3214
84+ $2.0859 $175.2156
115+ $2.0189 $232.1735
148+ $1.9520 $288.8960
199+ $1.7498 $348.2102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess