EN
  • EN
  • DE

74ALS138N

Part No 74ALS138N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 1-of-8 decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130834-74ALS138N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS138N CAD Model

Description

Product Overview: 74ALS138N by NXP

The 74ALS138N is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of CMOS with the speed and output drive of TTL. The 74ALS138N is a 3-to-8 line decoder/demultiplexer, making it an essential component for a wide range of digital applications where efficient data distribution and management are required.

Key Features

  • Logic Type: Decoder / Demultiplexer
  • Number of Inputs: 3
  • Number of Outputs: 8
  • Output Type: Standard
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-pin DIP (Dual In-line Package)
  • Propagation Delay Time: Fast switching times with delays typically less than 15ns

Applications

The 74ALS138N is versatile and can be used in a variety of digital systems. Common applications include:

  • Memory decoding or data routing
  • Control systems
  • Computers and computer peripherals
  • Communication systems
  • Instrumentation
  • PLC systems

Product Description

The 74ALS138N features three binary select inputs (A, B, and C) and an active LOW enable input (E). When the enable input is active, the device selects one of the eight output lines based on the binary value applied to the inputs. The selected output is pulled LOW while the remaining outputs stay HIGH. This enables efficient data routing from a single input line to multiple output lines, or the selection of a single data source from multiple inputs in multiplexing applications.

Manufactured with NXP's advanced technology, the 74ALS138N offers a robust design with high noise immunity and low power dissipation. This makes it a reliable choice for critical digital logic applications that require a balance between power efficiency and performance.

In terms of packaging, the 16-pin DIP format of the 74ALS138N allows for easy integration into a variety of board layouts, and its standardized pin configuration ensures compatibility with a wide range of socket and soldering options.

Overall, the 74ALS138N from NXP is a powerful and reliable component that meets the stringent requirements of modern digital systems, providing a cost-effective solution for decoding and demultiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess