EN
  • EN
  • DE

74ALS08N

Part No 74ALS08N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-Input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130828-74ALS08N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS08N CAD Model

Description

The 74ALS08N is a high-quality integrated circuit produced by NXP Semiconductors, designed to perform the logical AND function. This particular chip is part of the ALS (Advanced Low-power Schottky) family, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: Quad 2-input AND gate, providing four independent AND gates in a single package.
  • Package: Housed in a 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Power Supply: Operates on a single 5V supply, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with other TTL logic families.
  • Speed: Fast switching speeds characteristic of the ALS series, with a typical propagation delay time significantly lower than standard TTL devices.
  • Output Current: Capable of driving up to 8 mA, allowing it to directly drive LEDs or small relays without the need for additional buffering.
  • Power Dissipation: Low power consumption, with a typical power dissipation per gate that is advantageous for power-sensitive applications.

Applications

The 74ALS08N is versatile and can be used in various digital applications, including:

  • Logic function implementation in digital circuits.
  • Control systems where logical decisions are based on multiple input signals.
  • Signal gating, where two signals must be present for an output to be active.
  • Interface circuits where signal integrity is a concern due to its low power and high speed.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74ALS08N is built to meet or exceed industry standards for performance and longevity, ensuring stable operation in a wide range of environmental conditions.

Conclusion

In summary, the 74ALS08N from NXP is a reliable and efficient solution for implementing logical AND functions in electronic circuits. With its low power consumption, high-speed operation, and robust packaging, it is suitable for a broad range of applications, from simple logic gates to more complex digital systems.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess