EN
  • EN
  • DE

24WC02

Part No 24WC02
Manufacturer Catalyst Semiconductor
Catalog Hard To Find
Description 1K/2K/4K/8K/16K-Bit Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1123271-24WC02
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24WC02 CAD Model

Description

The 24WC02 is a 2Kbit (256 x 8) Serial EEPROM manufactured by Catalyst Semiconductor. It utilizes a 2-wire serial interface, making it easy to integrate into microcontroller-based systems. This EEPROM is commonly used for storing configuration data, serial numbers, and other non-volatile data in a variety of applications.

Applications:

  • Configuration Storage: Used to store device configuration parameters.
  • Serial Number Storage: Employed for storing unique identification numbers.
  • Data Logging: Suitable for storing small amounts of data in embedded systems.
  • User Preferences: Used to store user settings in electronic devices.

Features:

  • 2Kbit (256 x 8) Capacity: Provides 2048 bits of non-volatile storage.
  • 2-Wire Serial Interface: Uses I2C-compatible communication protocol.
  • Low Voltage Operation: Operates from a single 2.5V to 5.5V supply.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Write Protect Feature: Prevents accidental data overwrites.

Benefits:

  • Easy Integration: Simple to interface with microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity over a long period.

Additional Details:

The 24WC02 typically comes in an 8-pin package such as SOIC or DIP. Its I2C interface allows for addressing multiple devices on the same bus. The write cycle time is typically a few milliseconds. Datasheets provide detailed information on timing characteristics, addressing schemes, and power consumption. The EEPROM has a limited number of write cycles (typically 1 million), so it's important to consider the application's write frequency. Catalyst Semiconductor is now part of ON Semiconductor.

You May Also Be Interested in

Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess