EN
  • EN
  • DE

74AHCT1G04GW-G

Part No 74AHCT1G04GW-G
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Inverter 1-Element CMOS 5-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
High Level Output Current -8 mA
Lead Free Lead Free
Logic Function Inverter
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 1
Number of Gates 1
Number of Pins 5
Operating Supply Voltage 5 V
Packaging Tape and Reel
Propagation Delay 10 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1128080-74AHCT1G04GW-G
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G04GW-G CAD Model

Description

The 74AHCT1G04GW-G is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver the functionality of a single inverter gate. This component is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL levels. The device is specifically engineered to meet the requirements of a wide range of applications, from industrial to consumer electronics.

Key Features

  • Logic Type: Inverter
  • Logic Family: AHCT
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -8mA / 8mA
  • Propagation Delay Time: 8.5ns at 4.5V
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-88 (SOT353)

Product Description

The 74AHCT1G04GW-G is a single inverter gate that operates with a 5V supply voltage and is capable of translating inputs near the ground level to outputs that are at the supply level. This makes it suitable for interfacing with TTL levels. The device features a high noise immunity and low power consumption, making it an ideal choice for a variety of applications where space and power efficiency are critical.

With its ultra-small SC-88 (SOT353) surface-mount package, the 74AHCT1G04GW-G is perfect for use in space-constrained applications. Its balanced propagation delays and high noise immunity of its CMOS technology ensure reliable operation in complex circuit designs. The device is also characterized for operation from -40°C to 125°C, which allows for its use in industrial environments with extreme temperature conditions.

Whether you are designing an embedded system, working on signal processing, or need a reliable component for logic level conversion, the NXP 74AHCT1G04GW-G offers the performance and reliability required for your applications.

Applications

  • Logic level conversion
  • Signal processing
  • Embedded systems
  • Control systems
  • Power management

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess